TE Connectivity Ring Connectors 320619

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A1070-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1070-ND
Ring Connectors A1070-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity - 25C5698 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity
25C5698
Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity 25C5698
TERMINAL, RING TONGUE, #6, 14AWG, BLU; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 14AWG, BLU; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity - 31AC4649 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity
31AC4649
Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity 31AC4649
TERMINAL, RING TONGUE, #6, 14AWG, BLU; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 14AWG, BLU; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 320619 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
320619
Ring Connectors 320619
CONN RING CIRC 14-16AWG #6 CRIMP

CONN RING CIRC 14-16AWG #6 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320619 A1070-ND 25C5698 320619
Product Name Ring Connectors Terminal, Ring Tongue, #6, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products