TE Connectivity Ring Terminals 320576

Description
Body Features Terminal & Contact Weight : 3.166 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 33.6 MM  [1.322 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 3.166 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 33.6 MM  [1.322 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 320576 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
320576
Ring Terminals 320576
Body Features Terminal & Contact Weight : 3.166 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 33.6 MM  [1.322 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 3.166 G  [.112 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ]
  • Product Length : 33.6 MM  [1.322 INCH ]
  • Stud Diameter : 7.92 MM  [.312 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/16, M8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27290-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27290-ND
Terminals - Ring Connectors A27290-ND
CONN RING CIRC 10-12AWG #5/16

CONN RING CIRC 10-12AWG #5/16

Buy Now Datasheet
TERMINAL,PIDG R 12-10 5/16 - 320576 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PIDG R 12-10 5/16
320576
TERMINAL,PIDG R 12-10 5/16 320576
TERMINAL,PIDG R 12-10 5/16

TERMINAL,PIDG R 12-10 5/16

Buy Now
Ring Terminals - 4575227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
4575227
Ring Terminals 4575227
TE Connectivity 320576 Ring Terminal

TE Connectivity 320576 Ring Terminal

Supplier's Site
Ring Terminals - 1355029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1355029
Ring Terminals 1355029
TE Connectivity 320576 Ring Terminal

TE Connectivity 320576 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
320576
Terminals 320576
Terminals PIDG RING TONGUE

Terminals PIDG RING TONGUE

Buy Now Datasheet
TERMINAL, RING TONGUE, PIDG, 12-10 AWG,5/16, STRAIGHT, CLOSED BARREL - 70085088 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING TONGUE, PIDG, 12-10 AWG,5/16, STRAIGHT, CLOSED BARREL
70085088
TERMINAL, RING TONGUE, PIDG, 12-10 AWG,5/16, STRAIGHT, CLOSED BARREL 70085088
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 320576 A27290-ND 320576 4575227 320576 70085088
Product Name Ring Terminals Terminals - Ring Connectors TERMINAL,PIDG R 12-10 5/16 Ring Terminals Terminals TERMINAL, RING TONGUE, PIDG, 12-10 AWG,5/16, STRAIGHT, CLOSED BARREL
Material Tin Copper Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details