Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp
CONN RING CIRC 16-22AWG #5/16
CONN RING CIRC 16-22AWG #5/16
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27247-ND | 320572 | 792-320572 | 320572 | 66H6956 |
| Product Name | Ring Connectors | CONN RING CIRC 16-22AWG #5/16 | Ring Connectors | Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Stud | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 16 to 22 AWG | 16 to 22 AWG | ? to 16 AWG | ||
| Geometry | Straight; Straight |