TE Connectivity Splices 320570

Description
Body Features Insulation Material : Nylon Primary Product Color : Yellow - Translucent Splice Features : Serrated Terminal & Contact Weight (G) : 3.8 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Product Length : 41.91 MM  [1.65 INCH ] Terminal Material Thickness : .56 MM  [.022 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Yellow - Translucent Splice Features : Serrated Terminal & Contact Weight (G) : 3.8 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Product Length : 41.91 MM  [1.65 INCH ] Terminal Material Thickness : .56 MM  [.022 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 320570 - TE Connectivity
Berwyn, PA, United States
Splices
320570
Splices 320570
Body Features Insulation Material : Nylon Primary Product Color : Yellow - Translucent Splice Features : Serrated Terminal & Contact Weight (G) : 3.8 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Product Length : 41.91 MM  [1.65 INCH ] Terminal Material Thickness : .56 MM  [.022 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Yellow - Translucent
  • Splice Features : Serrated
  • Terminal & Contact Weight (G) : 3.8

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ]
  • Product Length : 41.91 MM  [1.65 INCH ]
  • Terminal Material Thickness : .56 MM  [.022 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A1086-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A1086-ND
Terminals - Wire Splice Connectors A1086-ND
CONN SPLICE 10-12 AWG CRIMP PIDG

CONN SPLICE 10-12 AWG CRIMP PIDG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
320570
Terminals 320570
Terminals BUTT SPLICE 12-10AWG

Terminals BUTT SPLICE 12-10AWG

Buy Now Datasheet
Splice; Butt; PIDG; Copper; Tin; Nylon;12 to 10 AWG; Yellow; 0.220 in. (Max.) - 70082797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; Butt; PIDG; Copper; Tin; Nylon;12 to 10 AWG; Yellow; 0.220 in. (Max.)
70082797
Splice; Butt; PIDG; Copper; Tin; Nylon;12 to 10 AWG; Yellow; 0.220 in. (Max.) 70082797
Insulated Standard Butt Splice Insulation support Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

Insulated Standard Butt Splice

  • Insulation support
  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 320570 A1086-ND 320570 70082797
Product Name Splices Terminals - Wire Splice Connectors Terminals Splice; Butt; PIDG; Copper; Tin; Nylon;12 to 10 AWG; Yellow; 0.220 in. (Max.)
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers