TE Connectivity Ring Connectors 320565

Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A1071-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1071-ND
Ring Connectors A1071-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-320565
300V Electronic Connector 392-320565
Ring Terminal, 14-16AWG, Copper, Tin, Blue, Insulated, Crimp, 300V Product overview: 320565 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320565 can be used for catalog matching and distributor lookup.

Ring Terminal, 14-16AWG, Copper, Tin, Blue, Insulated, Crimp, 300V Product overview: 320565 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320565 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333670-320565 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333670-320565
Connectors, Interconnects - Terminals - Ring Connectors 1333670-320565
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333670-320565 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Blue Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.343" (8.71mm) Length - Overall: 0.859" (21.82mm) Insulation: Insulated Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A1071,-320565-SI,319 02,2266-320565,Q8781 672,-320565-LSI Base Product Number: 3205 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333670-320565
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Bulk
Color: Blue
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.343" (8.71mm)
Length - Overall: 0.859" (21.82mm)
Insulation: Insulated
Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm)
Stud/Tab Size: 8 Stud
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A1071,-320565-SI,31902,2266-320565,Q8781672,-320565-LSI
Base Product Number: 3205
RoHS Status: RoHS Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Tongue Terminal, Pidg Series, 8, M4, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity - 93K1535 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Pidg Series, 8, M4, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
93K1535
Ring Tongue Terminal, Pidg Series, 8, M4, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity 93K1535
Ring Tongue Terminal, PIDG Series, 8, M4, 14 AWG, 2 mm , Nylon (Polyamide) RoHS Compliant: Yes

Ring Tongue Terminal, PIDG Series, 8, M4, 14 AWG, 2 mm , Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 57AC7858 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
57AC7858
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 57AC7858
TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 26AC7001 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
26AC7001
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 26AC7001
TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1071-ND 392-320565 1333670-320565 320565 93K1535 57AC7858
Product Name Ring Connectors 300V Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Tongue Terminal, Pidg Series, 8, M4, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details