TE Connectivity Ring Connectors 320564

Description
Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27264-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27264-ND
Ring Connectors A27264-ND
Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity - 66H6952 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
66H6952
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity 66H6952
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity - 28AC8604 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
28AC8604
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity 28AC8604
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Pidg Series, 3/8
Chicago, IL, United States
Ring Tongue Terminal, Pidg Series, 3/8 ", M10, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
68X3671
Ring Tongue Terminal, Pidg Series, 3/8 ", M10, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity 68X3671
Ring Tongue Terminal, PIDG Series, 3/8 ", M10, 14 AWG, 2 mm , Nylon (Polyamide) RoHS Compliant: Yes

Ring Tongue Terminal, PIDG Series, 3/8 ", M10, 14 AWG, 2 mm , Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27264-ND 320564 66H6952 68X3671
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Pidg Series, 3/8 ", M10, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data