TE Connectivity Wire Splice Connectors 320562

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A1080-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A1080-ND
Wire Splice Connectors A1080-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-320562
Electronic Connector 392-320562
Insulated Crimp Terminal, 14-16AWG, Copper/Tin, Blue, 105°C Product overview: 320562 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320562 can be used for catalog matching and distributor lookup.

Insulated Crimp Terminal, 14-16AWG, Copper/Tin, Blue, 105°C Product overview: 320562 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320562 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Splice Connectors - 1709443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1709443
Splice Connectors 1709443
TE Connectivity 320562 Splice Connector

TE Connectivity 320562 Splice Connector

Supplier's Site
Splice Connectors - 5289286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
5289286
Splice Connectors 5289286
TE Connectivity 320562 Splice Connector

TE Connectivity 320562 Splice Connector

Supplier's Site
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1380752-320562 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1380752-320562
Connectors, Interconnects - Terminals - Wire Splice Connectors 1380752-320562
Win Source Part Number: 1380752-320562 Category: Connectors, Interconnects>Termin als>Wire Splice Connectors Series: PIDG Color: Blue Features: Serrated Mating Area Termination: Crimp Package: Bulk Wire Gauge: 14-16 AWG Standard Package: 50 pcs Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Fully Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 3205 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380752-320562
Category: Connectors, Interconnects>Terminals>Wire Splice Connectors
Series: PIDG
Color: Blue
Features: Serrated Mating Area
Termination: Crimp
Package: Bulk
Wire Gauge: 14-16 AWG
Standard Package: 50 pcs
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Fully Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 3205
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Wire Splice Connectors - 320562 - ODG (Origin Data Global)
Shenzhen, China
Wire Splice Connectors
320562
Wire Splice Connectors 320562
CONN SPLICE 14-16 AWG CRIMP PIDG

CONN SPLICE 14-16 AWG CRIMP PIDG

Supplier's Site Datasheet
CONN SPLICE 14-16 AWG CRIMP PIDG - 792-320562 - Utmel Electronic Limited
Hong Kong, China
CONN SPLICE 14-16 AWG CRIMP PIDG
792-320562
CONN SPLICE 14-16 AWG CRIMP PIDG 792-320562
CONN SPLICE 14-16 AWG CRIMP PIDG

CONN SPLICE 14-16 AWG CRIMP PIDG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1080-ND 392-320562 320562 1709443 1380752-320562 320562 792-320562
Product Name Wire Splice Connectors Electronic Connector Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors CONN SPLICE 14-16 AWG CRIMP PIDG
Contact Size (AWG) 14 to 16 AWG 16 AWG 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details