TE Connectivity Splices 320562

Description
Body Features Insulation Material : Nylon Primary Product Color : Blue - Transluscent Splice Features : Serrated Terminal & Contact Weight : 1.61 G  [.06 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Blue - Transluscent Splice Features : Serrated Terminal & Contact Weight : 1.61 G  [.06 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 320562 - TE Connectivity
Berwyn, PA, United States
Splices
320562
Splices 320562
Body Features Insulation Material : Nylon Primary Product Color : Blue - Transluscent Splice Features : Serrated Terminal & Contact Weight : 1.61 G  [.06 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Blue - Transluscent
  • Splice Features : Serrated
  • Terminal & Contact Weight : 1.61 G  [.06 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ]
  • Product Length : 32.13 MM  [1.265 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
SPLICE BUTT PIDG 16-14 - 320562 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE BUTT PIDG 16-14
320562
SPLICE BUTT PIDG 16-14 320562
SPLICE BUTT PIDG 16-14

SPLICE BUTT PIDG 16-14

Buy Now
Terminals - Wire Splice Connectors - A1080-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A1080-ND
Terminals - Wire Splice Connectors A1080-ND
CONN SPLICE 14-16 AWG CRIMP PIDG

CONN SPLICE 14-16 AWG CRIMP PIDG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
320562
Terminals 320562
Terminals BUTT SPLICE 16-14AWG

Terminals BUTT SPLICE 16-14AWG

Buy Now Datasheet
Splice; Butt; PIDG; Copper; Tin; Nylon;16 to 14 AWG; Blue; 0.150 in. (Max.) - 70084935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; Butt; PIDG; Copper; Tin; Nylon;16 to 14 AWG; Blue; 0.150 in. (Max.)
70084935
Splice; Butt; PIDG; Copper; Tin; Nylon;16 to 14 AWG; Blue; 0.150 in. (Max.) 70084935
Insulated Standard Butt Splice Insulation support Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

Insulated Standard Butt Splice

  • Insulation support
  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 320562 320562 A1080-ND 320562 70084935
Product Name Splices SPLICE BUTT PIDG 16-14 Terminals - Wire Splice Connectors Terminals Splice; Butt; PIDG; Copper; Tin; Nylon;16 to 14 AWG; Blue; 0.150 in. (Max.)
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details