PIDG Spade Terminal, 16-22AWG, Copper, Tin, Red, 300V Product overview: 32051 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-32051 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166309-32051
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Material: Copper
Gender: Female
Length: 23.06 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Body Material: Copper
Body Plating: Tin
Insulation: Insulated
Insulation Diameter: 3.556 mm
Material: Copper
Plating: Tin
Width: 9.53 mm
Material Thickness: 790 µm
Thread Size: M4
Categories: Terminals
Alternative Parts (Cross-Reference): 32051.; 32051..; 32051...;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 9.53 mm
Lead Free: Lead Free
Mount: Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 300 V
Voltage Rating (DC): 300 V
REACH SVHC: No SVHC
Wire/Cable Gauge: 16 AWG
Wire/Cable Diameter: 3.18 mm
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 16 AWG
Max Operating Temperature: 105 °C
Terminal Material: Copper
Insulated Wire Support: Yes
Stud Diameter: 4.82 mm
Heavy Duty: No
Government Qualified: No
Stud Size: M5
Tongue Thickness: 790 µm
Red 10 Stud Spade Terminal Connector Crimp 16-22 AWG
32051 ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1361792 | 392-32051 | 1166309-32051 | A27419-ND | 82AC1419 |
| Product Name | Fork Terminals | 300V Electronic Connector | Terminals - 32051 | Spade Connectors | 32051 Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack |