TE Connectivity Potentiometers, Variable Resistors - Trimmer Potentiometers 3204X501P

Description
Win Source Part Number: 1105080-3204X501P Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3204, Citec Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 Ohms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) Alternative Parts (Cross-Reference): 3314J-1-501E; TS53YJ501MR10; 23AR500LFTR; 3313J-1-501E; 3223W-1-501E; 3364W-1-501E; 3142W501P; 3364X-1-501E; EVM-3VSX50B52; 3313S-1-501E; TS3YJ501MR151-162390 9-0; 3204X501P.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8050 Mfr: TE Connectivity Passive Product Other Names: 1-1623909-0,A106130T R,1-1623909-0-ND,-17 14-3204X501PCT,A1061 30DKR,116239090,A106 130CT Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1105080-3204X501P Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3204, Citec Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 Ohms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) Alternative Parts (Cross-Reference): 3314J-1-501E; TS53YJ501MR10; 23AR500LFTR; 3313J-1-501E; 3223W-1-501E; 3364W-1-501E; 3142W501P; 3364X-1-501E; EVM-3VSX50B52; 3313S-1-501E; TS3YJ501MR151-162390 9-0; 3204X501P.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8050 Mfr: TE Connectivity Passive Product Other Names: 1-1623909-0,A106130T R,1-1623909-0-ND,-17 14-3204X501PCT,A1061 30DKR,116239090,A106 130CT Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1105080-3204X501P
Potentiometers, Variable Resistors - Trimmer Potentiometers 1105080-3204X501P
Win Source Part Number: 1105080-3204X501P Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3204, Citec Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 Ohms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) Alternative Parts (Cross-Reference): 3314J-1-501E; TS53YJ501MR10; 23AR500LFTR; 3313J-1-501E; 3223W-1-501E; 3364W-1-501E; 3142W501P; 3364X-1-501E; EVM-3VSX50B52; 3313S-1-501E; TS3YJ501MR151-162390 9-0; 3204X501P.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8050 Mfr: TE Connectivity Passive Product Other Names: 1-1623909-0,A106130T R,1-1623909-0-ND,-17 14-3204X501PCT,A1061 30DKR,116239090,A106 130CT Product Status: Last Time Buy

Win Source Part Number: 1105080-3204X501P
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 3204, Citec
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 500 Ohms
Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Alternative Parts (Cross-Reference): 3314J-1-501E; TS53YJ501MR10; 23AR500LFTR; 3313J-1-501E; 3223W-1-501E; 3364W-1-501E; 3142W501P; 3364X-1-501E; EVM-3VSX50B52; 3313S-1-501E; TS3YJ501MR151-1623909-0; 3204X501P.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8050
Mfr: TE Connectivity Passive Product
Other Names: 1-1623909-0,A106130TR,1-1623909-0-ND,-1714-3204X501PCT,A106130DKR,116239090,A106130CT
Product Status: Last Time Buy

Buy Now Datasheet
Trimmer Potentiometers - A106130TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106130TR-ND
Trimmer Potentiometers A106130TR-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Citec Te Connectivity - 66M8809 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Citec Te Connectivity
66M8809
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Citec Te Connectivity 66M8809
TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3204 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3204 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1105080-3204X501P A106130TR-ND 66M8809
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Citec Te Connectivity
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details