TE Connectivity Potentiometers, Variable Resistors - Trimmer Potentiometers 3204X103P

Description
Win Source Part Number: 1034901-3204X103P Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3204, Citec Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) Alternative Parts (Cross-Reference): 35WR10KLFTR; 22AR10KLFTR; 3142W103P; 3302X-3-103E; 3364W-1-103E; 3364X-1-103E; 3314J-1-103E; 3313J-1-103E; 3313S-1-103E; TS53YJ103MR10; 23AR10KLFTR; TS3YJ103MR151623909- 2; 3204X-103P; 3204X103P..; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8050 Mfr: TE Connectivity Passive Product Other Names: 1623909-2,16239092,A 106080DKR,A106080TR, A106080CT,1623909-2- ND Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1034901-3204X103P Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3204, Citec Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) Alternative Parts (Cross-Reference): 35WR10KLFTR; 22AR10KLFTR; 3142W103P; 3302X-3-103E; 3364W-1-103E; 3364X-1-103E; 3314J-1-103E; 3313J-1-103E; 3313S-1-103E; TS53YJ103MR10; 23AR10KLFTR; TS3YJ103MR151623909- 2; 3204X-103P; 3204X103P..; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8050 Mfr: TE Connectivity Passive Product Other Names: 1623909-2,16239092,A 106080DKR,A106080TR, A106080CT,1623909-2- ND Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1034901-3204X103P
Potentiometers, Variable Resistors - Trimmer Potentiometers 1034901-3204X103P
Win Source Part Number: 1034901-3204X103P Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 3204, Citec Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) Alternative Parts (Cross-Reference): 35WR10KLFTR; 22AR10KLFTR; 3142W103P; 3302X-3-103E; 3364W-1-103E; 3364X-1-103E; 3314J-1-103E; 3313J-1-103E; 3313S-1-103E; TS53YJ103MR10; 23AR10KLFTR; TS3YJ103MR151623909- 2; 3204X-103P; 3204X103P..; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8050 Mfr: TE Connectivity Passive Product Other Names: 1623909-2,16239092,A 106080DKR,A106080TR, A106080CT,1623909-2- ND Product Status: Last Time Buy

Win Source Part Number: 1034901-3204X103P
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 3204, Citec
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Alternative Parts (Cross-Reference): 35WR10KLFTR; 22AR10KLFTR; 3142W103P; 3302X-3-103E; 3364W-1-103E; 3364X-1-103E; 3314J-1-103E; 3313J-1-103E; 3313S-1-103E; TS53YJ103MR10; 23AR10KLFTR; TS3YJ103MR151623909-2; 3204X-103P; 3204X103P..;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8050
Mfr: TE Connectivity Passive Product
Other Names: 1623909-2,16239092,A106080DKR,A106080TR,A106080CT,1623909-2-ND
Product Status: Last Time Buy

Buy Now Datasheet
Trimmer Potentiometers - 5002770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5002770
Trimmer Potentiometers 5002770
5mm 100mW semi-sealed smt trimmer,10K

5mm 100mW semi-sealed smt trimmer,10K

Supplier's Site
Trimmer Potentiometers - 5002770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5002770P
Trimmer Potentiometers 5002770P
5mm 100mW semi-sealed smt trimmer,10K

5mm 100mW semi-sealed smt trimmer,10K

Supplier's Site
Trimmer Potentiometers - 1648610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1648610
Trimmer Potentiometers 1648610
5mm 100mW semi-sealed smt trimmer,10K

5mm 100mW semi-sealed smt trimmer,10K

Supplier's Site
Trimmer Potentiometers - A106080TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106080TR-ND
Trimmer Potentiometers A106080TR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer 10Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity - 18R3278 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 10Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity
18R3278
Trimmer, Potentiometer 10Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity 18R3278
TRIMMER, POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3204 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3204 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1034901-3204X103P 5002770 5002770P A106080TR-ND 18R3278
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer 10Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details