TE Connectivity Trimmer Potentiometers 3204X101P

Description
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - A106131CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106131CT-ND
Trimmer Potentiometers A106131CT-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - A106131TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106131TR-ND
Trimmer Potentiometers A106131TR-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity - 18R3276 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity
18R3276
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity 18R3276
TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3204 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3204 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number A106131CT-ND 18R3276
Product Name Trimmer Potentiometers Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details