TE Connectivity Trimmer Potentiometer 50Kohm 1Turn; Trimpot Type Citec Te Connectivity .3203X503P

Description
TRIMMER POTENTIOMETER 50KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3203 Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 50KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3203 Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 50Kohm 1Turn; Trimpot Type Citec Te Connectivity - 18R3274 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn; Trimpot Type Citec Te Connectivity
18R3274
Trimmer Potentiometer 50Kohm 1Turn; Trimpot Type Citec Te Connectivity 18R3274
TRIMMER POTENTIOMETER 50KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3203 Series; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3203 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18R3274
Product Name Trimmer Potentiometer 50Kohm 1Turn; Trimpot Type Citec Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers