TE Connectivity Trimmer Potentiometers 3203X104P

Description
100 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - A106090CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106090CT-ND
Trimmer Potentiometers A106090CT-ND
100 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - A106090TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106090TR-ND
Trimmer Potentiometers A106090TR-ND
100 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3203X104P - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3203X104P
Trimmer Potentiometers 3203X104P
TRIMMER 100KOHM 0.05W J LEAD TOP

TRIMMER 100KOHM 0.05W J LEAD TOP

Supplier's Site Datasheet
Trimmer, Potentiometer 100Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity - 18R3266 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 100Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity
18R3266
Trimmer, Potentiometer 100Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity 18R3266
TRIMMER, POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3203 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3203 Series RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.05W, 1 Turn, Smt Rohs Compliant Citec Te Connectivity - 70AH0314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.05W, 1 Turn, Smt Rohs Compliant Citec Te Connectivity
70AH0314
Res, 100K, 0.05W, 1 Turn, Smt Rohs Compliant Citec Te Connectivity 70AH0314
RES, 100K, 0.05W, 1 TURN, SMT ROHS COMPLIANT: YES

RES, 100K, 0.05W, 1 TURN, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number A106090CT-ND 3203X104P 18R3266 70AH0314
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer 100Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity Res, 100K, 0.05W, 1 Turn, Smt Rohs Compliant Citec Te Connectivity
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details