TE Connectivity Trimmer Potentiometers 3203X103P

Description
10 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - A106089CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106089CT-ND
Trimmer Potentiometers A106089CT-ND
10 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - A106089TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106089TR-ND
Trimmer Potentiometers A106089TR-ND
10 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity - 06WX5259 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity
06WX5259
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity 06WX5259
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3203 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3203 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 10K, 1Turn, Smd, Reel; Track Resistance Citec Te Connectivity - 12AC4359 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Smd, Reel; Track Resistance Citec Te Connectivity
12AC4359
Trimmer, Pot, 10K, 1Turn, Smd, Reel; Track Resistance Citec Te Connectivity 12AC4359
TRIMMER, POT, 10K, 1TURN, SMD, REEL; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3203 Series; Power Rating:50mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, SMD, REEL; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3203 Series; Power Rating:50mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number A106089CT-ND 06WX5259 12AC4359
Product Name Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Citec Te Connectivity Trimmer, Pot, 10K, 1Turn, Smd, Reel; Track Resistance Citec Te Connectivity
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details