Electronic Component
Copper Ring Terminal, Tin Plated, Crimp, Straight, Non-Insulated Product overview: 320383 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320383 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Product Range:SOLISTRAND Series; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, 1/4", 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, 1/4", 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
RING TERM, M6, 1/4", 42.4MM2, 2AWG ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320383 | 392-320383 | A27094-ND | 50F3203 | 70AH7479 |
| Product Name | Electronic Connector | Ring Connectors | Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity | Ring Term, M6, 1/4", 42.4Mm2, 2Awg Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack |