TE Connectivity Splices 320063

Description
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Overall Product Length : 10.97 MM  [.432 INCH ] Terminal Material Thickness : 1.45 MM  [.057 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Overall Product Length : 10.97 MM  [.432 INCH ] Terminal Material Thickness : 1.45 MM  [.057 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 320063 - TE Connectivity
Berwyn, PA, United States
Splices
320063
Splices 320063
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Overall Product Length : 10.97 MM  [.432 INCH ] Terminal Material Thickness : 1.45 MM  [.057 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Plating Material : Tin
  • Primary Product Material : Copper
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 100

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Overall Product Length : 10.97 MM  [.432 INCH ]
  • Terminal Material Thickness : 1.45 MM  [.057 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 320063
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details