TE Connectivity Plug & Play Accelerometers 320-120

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 320-120 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
320-120
Plug & Play Accelerometers 320-120
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 320-120
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3028-010-N - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20018400-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20020312-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20025129-30 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details