TE Connectivity Hook Up Wire 319971-000

Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 2.69 MM  [.106 INCH ] Outside Cable Diameter : 3.48 MM  [.137 INCH ] Strand Size (AWG) : 40 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 2.69 MM  [.106 INCH ] Outside Cable Diameter : 3.48 MM  [.137 INCH ] Strand Size (AWG) : 40 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 319971-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
319971-000
Hook Up Wire 319971-000
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 2.69 MM  [.106 INCH ] Outside Cable Diameter : 3.48 MM  [.137 INCH ] Strand Size (AWG) : 40 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 665

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter Range : 2.69 MM  [.106 INCH ]
  • Outside Cable Diameter : 3.48 MM  [.137 INCH ]
  • Strand Size (AWG) : 40
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Wire Class : Medium Weight

Product Type Features


  • Cable Style : Primary
  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 319971-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 319971-000 319971-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 024471-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0670613001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 014389-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 0510073001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details