TE Connectivity Twisted Pair Cable 3199703002

Description
Body Features Cable Color : Red Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Red Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Red Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Red Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 3199703002 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
3199703002
Twisted Pair Cable 3199703002
Body Features Cable Color : Red Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Red Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : Red
  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Red

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3199703002
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 069844-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Multicore Cable - 055505-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Power Cable - 0416743001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Power Cable - 0800753001 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details