Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE)
Configuration Features Number of Branches : 4
Dimensions Body Length : 24 MM [.944 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 1.5 - 2.5 Compatible Cable Diameter - Body (Max) : 9.5 MM [.374 INCH ] Compatible Cable Diameter - Leg (Max) : 2.8 MM [.11 INCH ] Leg Length : 16 MM [.629 INCH ] Overall Product Length : 40 MM [1.574 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round
Body Features
- Flexibility : Flexible
- Primary Product Color : Black
- Primary Product Material : Thermoplastic Elastomer (TPE)
Configuration Features
Dimensions
- Body Length : 24 MM [.944 INCH ]
- Compatible Cable Cross-Section Range (MMSQ) : 1.5 - 2.5
- Compatible Cable Diameter - Body (Max) : 9.5 MM [.374 INCH ]
- Compatible Cable Diameter - Leg (Max) : 2.8 MM [.11 INCH ]
- Leg Length : 16 MM [.629 INCH ]
- Overall Product Length : 40 MM [1.574 INCH ]
Electrical Characteristics
Operation/Application
- Mechanical Resistance : Against Mechanical Impact or Damage
- UV-Stabilized : Yes
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Adhesive Coating : Without
- Coating Style : Uncoated Only
- Installation Technology : Cold Applied
- Wall Style (Excluding Adhesive) : Round