TE Connectivity Bushings & Bobbins 319621-000

Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Width : 24 MM  [.94 INCH ] Recovered Inside Diameter (Max) : 7.8 MM  [.31 INCH ] Other Adhesive Code : S1017 Size Code : 31 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Width : 24 MM  [.94 INCH ] Recovered Inside Diameter (Max) : 7.8 MM  [.31 INCH ] Other Adhesive Code : S1017 Size Code : 31 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 319621-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
319621-000
Bushings & Bobbins 319621-000
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Width : 24 MM  [.94 INCH ] Recovered Inside Diameter (Max) : 7.8 MM  [.31 INCH ] Other Adhesive Code : S1017 Size Code : 31 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Flexibility : Flexible
  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ]
  • Product Width : 24 MM  [.94 INCH ]
  • Recovered Inside Diameter (Max) : 7.8 MM  [.31 INCH ]

Other


  • Adhesive Code : S1017
  • Size Code : 31

Product Type Features


  • Molded Part Type : Bobbins

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 319621-000
Product Name Bushings & Bobbins
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 006977P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0065672002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 086959-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers