TE Connectivity Vibration Sensors 318A-120

Description
Product Type Features Vibration Sensor Product Type : Cable Assembly
Request a Quote Datasheet
Description
Product Type Features Vibration Sensor Product Type : Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 318A-120 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
318A-120
Vibration Sensors 318A-120
Product Type Features Vibration Sensor Product Type : Cable Assembly

Product Type Features


  • Vibration Sensor Product Type : Cable Assembly
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 318A-120
Product Name Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3028-020-N - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20023689-80 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20012876-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20025127-30 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details