TE Connectivity Data Bus Connectors 318825-000

Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 318825-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
318825-000
Data Bus Connectors 318825-000
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Mechanical Attachment


  • Polarization Code : C

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now
Swedesboro, NJ, United States
Data Bus Components
318825-000
Data Bus Components 318825-000
Data Bus Components

Data Bus Components

Buy Now
Swedesboro, NJ, United States
Data Bus Components
318825-000
Data Bus Components 318825-000
Data Bus Components

Data Bus Components

Buy Now
Dk-621-0045-3P Raychem - Te Connectivity - 46AJ1738 - Newark, An Avnet Company
Chicago, IL, United States
Dk-621-0045-3P Raychem - Te Connectivity
46AJ1738
Dk-621-0045-3P Raychem - Te Connectivity 46AJ1738
DK-621-0045-3P

DK-621-0045-3P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 318825-000 318825-000 46AJ1738
Product Name Data Bus Connectors Data Bus Components Dk-621-0045-3P Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products