Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color (Base) : White
Dimensions Wire Size (AWG) : 16
Electrical Characteristics Operating Voltage (VAC) : 600
Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Cable Color : White
- Conductor Material : Nickel-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
- Wire Color (Base) : White
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 600
Usage Conditions
- Cable Type : Spec 55A
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]