TE Connectivity Multicore Cable 3183383002

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 2.72 MM  [.107 INCH ] Shield Material : Tin-Coated Copper Wire Color (Base) : Blue, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .61 MM  [.025 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 2.72 MM  [.107 INCH ] Shield Material : Tin-Coated Copper Wire Color (Base) : Blue, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .61 MM  [.025 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 3183383002 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
3183383002
Multicore Cable 3183383002
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 2.72 MM  [.107 INCH ] Shield Material : Tin-Coated Copper Wire Color (Base) : Blue, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .61 MM  [.025 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Shield Diameter : 2.72 MM  [.107 INCH ]
  • Shield Material : Tin-Coated Copper
  • Wire Color (Base) : Blue, White
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .61 MM  [.025 INCH ]
  • Outside Cable Diameter : 3.12 MM  [.123 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Round Braided, Jacketed
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3183383002
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0597993001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Flexible Polyolefin
Cable Conductor Copper
View Details
Power Cable Assemblies - 1483351-2 - TE Connectivity
Specs
Product Type Micro Match Plug
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Twisted Pair Cable - 0394973001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 165737-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers