TE Connectivity Ring Terminals & Spade Terminals 31813

Description
Body Features Inspection Slot : No Weight per Piece (G) : .591 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM  [.089 INCH ] Overall Product Length : 13.44 MM  [.529 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : .591 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM  [.089 INCH ] Overall Product Length : 13.44 MM  [.529 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 31813 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
31813
Ring Terminals & Spade Terminals 31813
Body Features Inspection Slot : No Weight per Piece (G) : .591 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.26 MM  [.089 INCH ] Overall Product Length : 13.44 MM  [.529 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Line : Budget Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : .591

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.26 MM  [.089 INCH ]
  • Overall Product Length : 13.44 MM  [.529 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .84 MM  [.033 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
31813
Terminals 31813
Terminals TERMINAL BUDG RECT 16-14 6

Terminals TERMINAL BUDG RECT 16-14 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 31813 31813
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details