TE Connectivity Multicore Cable 318092-002

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 4.27 MM  [.168 INCH ] Shield Material : Tin-Plated Copper Wire Color (Base) : Red, Yellow, Blue Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.22 MM  [.048 INCH ] Conductor Insulation Diameter : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 4.67 MM  [.184 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 4.27 MM  [.168 INCH ] Shield Material : Tin-Plated Copper Wire Color (Base) : Red, Yellow, Blue Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.22 MM  [.048 INCH ] Conductor Insulation Diameter : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 4.67 MM  [.184 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 318092-002 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
318092-002
Multicore Cable 318092-002
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 4.27 MM  [.168 INCH ] Shield Material : Tin-Plated Copper Wire Color (Base) : Red, Yellow, Blue Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.22 MM  [.048 INCH ] Conductor Insulation Diameter : 1.78 MM  [.07 INCH ] Outside Cable Diameter : 4.67 MM  [.184 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Shield Diameter : 4.27 MM  [.168 INCH ]
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : Red, Yellow, Blue
  • Wire Color (Stripe) : White

Configuration Features


  • Conductor Configuration : Twisted Triple
  • Number of Conductors : 3
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.22 MM  [.048 INCH ]
  • Conductor Insulation Diameter : 1.78 MM  [.07 INCH ]
  • Outside Cable Diameter : 4.67 MM  [.184 INCH ]
  • Strand Size (AWG) : 30
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Wire Source : United States, United Kingdom

Product Type Features


  • Cable Style : Jacketed, Round Braided
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 318092-002
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 076147-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair Cable - 022623-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G1121-0.25-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Multiple Conductor Cables - 484-100G1121-1.50-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details