TE Connectivity Ring Terminals 31808

Description
Body Features Terminal & Contact Weight (G) : 4.196 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 27.28 MM  [1.074 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 4.196 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 27.28 MM  [1.074 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 31808 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
31808
Ring Terminals 31808
Body Features Terminal & Contact Weight (G) : 4.196 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 27.28 MM  [1.074 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 4.196

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Product Length : 27.28 MM  [1.074 INCH ]
  • Stud Diameter : 7.92 MM  [.312 INCH ]
  • Tongue Thickness : 1.3 MM  [.051 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/16, M8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Ring Terminals - 6691747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6691747
Ring Terminals 6691747
TE Connectivity 31808 Ring Terminal

TE Connectivity 31808 Ring Terminal

Supplier's Site
Ring Terminals - 6691747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6691747P
Ring Terminals 6691747P
TE Connectivity 31808 Ring Terminal

TE Connectivity 31808 Ring Terminal

Supplier's Site
Ring Terminals - 1648608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1648608
Ring Terminals 1648608
TE Connectivity 31808 Ring Terminal

TE Connectivity 31808 Ring Terminal

Supplier's Site
TERMINAL,SOLIS R 8 5/16 - 31808 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 8 5/16
31808
TERMINAL,SOLIS R 8 5/16 31808
TERMINAL,SOLIS R 8 5/16

TERMINAL,SOLIS R 8 5/16

Buy Now
Terminals - Ring Connectors - A27063-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27063-ND
Terminals - Ring Connectors A27063-ND
CONN RING CIRC 8AWG #5/16 CRIMP

CONN RING CIRC 8AWG #5/16 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
31808
Terminals 31808
Terminals TERMINAL SOLIS R 8 5

Terminals TERMINAL SOLIS R 8 5

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 31808 6691747 6691747P 31808 A27063-ND 31808
Product Name Ring Terminals Ring Terminals Ring Terminals TERMINAL,SOLIS R 8 5/16 Terminals - Ring Connectors Terminals
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details