TE Connectivity Twisted Pair Cable 318044-004

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Pairs : 2 Number of Strands : 19 Dimensions Conductor Diameter : .76 MM  [.03 INCH ] Length (FT) : 100 Overall Outside Diameter : 2.54 MM  [.1 INCH ] Strand Size (AWG) : 34 Wire Diameter : .05 MM  [.05 INCH ] Wire Size (AWG) : 22 Wire Size (CMA) : 1.27 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United States, United Kingdom Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Pairs : 2 Number of Strands : 19 Dimensions Conductor Diameter : .76 MM  [.03 INCH ] Length (FT) : 100 Overall Outside Diameter : 2.54 MM  [.1 INCH ] Strand Size (AWG) : 34 Wire Diameter : .05 MM  [.05 INCH ] Wire Size (AWG) : 22 Wire Size (CMA) : 1.27 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United States, United Kingdom Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 318044-004 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
318044-004
Twisted Pair Cable 318044-004
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Pairs : 2 Number of Strands : 19 Dimensions Conductor Diameter : .76 MM  [.03 INCH ] Length (FT) : 100 Overall Outside Diameter : 2.54 MM  [.1 INCH ] Strand Size (AWG) : 34 Wire Diameter : .05 MM  [.05 INCH ] Wire Size (AWG) : 22 Wire Size (CMA) : 1.27 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United States, United Kingdom Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : Blue, Red

Configuration Features


  • Number of Conductors : 2
  • Number of Pairs : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .76 MM  [.03 INCH ]
  • Length (FT) : 100
  • Overall Outside Diameter : 2.54 MM  [.1 INCH ]
  • Strand Size (AWG) : 34
  • Wire Diameter : .05 MM  [.05 INCH ]
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 1.27

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Other


  • Wire Source : United States, United Kingdom

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 318044-004
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1141-1.00-0/2/6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 130601-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1206493001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers