TE Connectivity Twisted Pair Cable 318003-000

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Pairs : 2 Number of Strands : 19 Dimensions Conductor Diameter : 1.22 MM  [.048 INCH ] Length (FT) : 100 Overall Outside Diameter : 3.56 MM  [.14 INCH ] Strand Size (AWG) : 30 Wire Diameter : .07 MM  [.07 INCH ] Wire Size (AWG) : 18 Wire Size (CMA) : 1.78 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United States, United Kingdom Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Pairs : 2 Number of Strands : 19 Dimensions Conductor Diameter : 1.22 MM  [.048 INCH ] Length (FT) : 100 Overall Outside Diameter : 3.56 MM  [.14 INCH ] Strand Size (AWG) : 30 Wire Diameter : .07 MM  [.07 INCH ] Wire Size (AWG) : 18 Wire Size (CMA) : 1.78 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United States, United Kingdom Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 318003-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
318003-000
Twisted Pair Cable 318003-000
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Pairs : 2 Number of Strands : 19 Dimensions Conductor Diameter : 1.22 MM  [.048 INCH ] Length (FT) : 100 Overall Outside Diameter : 3.56 MM  [.14 INCH ] Strand Size (AWG) : 30 Wire Diameter : .07 MM  [.07 INCH ] Wire Size (AWG) : 18 Wire Size (CMA) : 1.78 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United States, United Kingdom Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : Blue, Red

Configuration Features


  • Number of Conductors : 2
  • Number of Pairs : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : 1.22 MM  [.048 INCH ]
  • Length (FT) : 100
  • Overall Outside Diameter : 3.56 MM  [.14 INCH ]
  • Strand Size (AWG) : 30
  • Wire Diameter : .07 MM  [.07 INCH ]
  • Wire Size (AWG) : 18
  • Wire Size (CMA) : 1.78

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Other


  • Wire Source : United States, United Kingdom

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 318003-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.60-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 170465-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1520093001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 059023-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details