TE Connectivity Knife Disconnects 31777

Description
Body Features Body Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 31777 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
31777
Knife Disconnects 31777
Body Features Body Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Body Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (KCMIL) : .561 - 3.26

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Knife Connectors - 31777-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
31777-ND
Terminals - Knife Connectors 31777-ND
CONN KNIFE TERM 16-22 AWG

CONN KNIFE TERM 16-22 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 31777 31777-ND
Product Name Knife Disconnects Terminals - Knife Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details