TE Connectivity
Knife Disconnects
31762
Description
Body Features Body Plating Material : Tin
Dimensions Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Plating Material : Tin
Dimensions Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Body Plating Material : Tin
Dimensions Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Uninsulated
Body Features
- Body Plating Material : Tin
Dimensions
- Wire Size (MMSQ) : .26 - 1.65
- Wire Size (AWG) : 22 - 16
- Wire Size (KCMIL) : .561 - 3.26
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
31762 |
|
Product Name
|
Knife Disconnects |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
24 to 30 AWG
International
0.0500 to 0.2500 mm2
View Details
Material
Nickel
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers
Features
RoHS
North American
10 to 12 AWG
International
4 to 6 mm2
View Details