TE Connectivity
Shielded Contacts
317425-000
Description
Contact Features Contact Size : Size 16 Contact Type : Pin
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 16 Contact Type : Pin
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Size : Size 16 Contact Type : Pin
Contact Features
- Contact Size : Size 16
- Contact Type : Pin
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
317425-000 |
|
Product Name
|
Shielded Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
16 to 20 AWG
View Details
2 suppliers
Features
RoHS
North American
12 to 14 AWG
International
2.08 to 3.62 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details