TE Connectivity Vibration Sensors 316A-240

Description
Product Type Features Vibration Sensor Type : Cable Assembly
Request a Quote
Description
Product Type Features Vibration Sensor Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 316A-240 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
316A-240
Vibration Sensors 316A-240
Product Type Features Vibration Sensor Type : Cable Assembly

Product Type Features


  • Vibration Sensor Type : Cable Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 316A-240
Product Name Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10212720-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 1 to 1200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10215643-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20015884-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20010898-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 900 Hz
Sensor Technology MEMS
View Details
2 suppliers