TE Connectivity Vibration Sensors 316A-120

Description
Product Type Features Vibration Sensor Product Type : Cable Assembly
Request a Quote Datasheet
Description
Product Type Features Vibration Sensor Product Type : Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 316A-120 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
316A-120
Vibration Sensors 316A-120
Product Type Features Vibration Sensor Product Type : Cable Assembly

Product Type Features


  • Vibration Sensor Product Type : Cable Assembly
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 316A-120
Product Name Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007026-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007017-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011563-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20025129-90 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details