TE Connectivity Docking Connectors 316998-7

Description
Configuration Features Number of Positions : 50 Number of Rows : 1 Number of Signal Positions : 50 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 50 Number of Rows : 1 Number of Signal Positions : 50 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 316998-7 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
316998-7
Docking Connectors 316998-7
Configuration Features Number of Positions : 50 Number of Rows : 1 Number of Signal Positions : 50 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 1
  • Number of Signal Positions : 50
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Docking Connector Style : Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Centronics Connectors - 316998-7 - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
316998-7
Centronics Connectors 316998-7
CONN RCPT 50POS R/A SOLDER

CONN RCPT 50POS R/A SOLDER

Supplier's Site Datasheet
Champ.050 Rec Hdr Ass Y Fms Ty Amp - Te Connectivity - 88AJ0361 - Newark, An Avnet Company
Chicago, IL, United States
Champ.050 Rec Hdr Ass Y Fms Ty Amp - Te Connectivity
88AJ0361
Champ.050 Rec Hdr Ass Y Fms Ty Amp - Te Connectivity 88AJ0361
CHAMP.050 REC HDR ASS Y FMS TY

CHAMP.050 REC HDR ASS Y FMS TY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316998-7 316998-7 316998-7 88AJ0361
Product Name Docking Connectors Centronics Connectors Champ.050 Rec Hdr Ass Y Fms Ty Amp - Te Connectivity
Connector Type Wire to Board Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104893-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 104503-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Centronics Connectors - A1575-ND - DigiKey
Specs
Connector Type Centronics Connector
Mounting Panel Mount
View Details
2 suppliers