"Connector Header Through Hole 2 position 0.200"" (5.08mm)"
2.5 S.D.LOCK 2P HDR ON TAPE
CONN HEADER VERT 2POS 5.08MM
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316879-1-ND | 75AC8360 | 792-316879-1 |
| Product Name | Headers, Male Pins | 2.5 S.d.lock 2P Hdr On Tape Amp - Te Connectivity | CONN HEADER VERT 2POS 5.08MM |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | Through Hole | |
| Number of Contacts | 2 # |