TE Connectivity Automotive Terminals 316837-2

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.1 - 2.1 MM  [.043 - .083 INCH ] Tab Length : 15.9 MM  [.63 INCH ] Wire Size (MMSQ) : .37 - .88 Wire Size (AWG) : 21 - 18.5 Wire Size Search (AWG) : 21, 22, 18, 20, 19 Wire Size Search (MMSQ) : .6, .4, .5, .3, .8 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.1 - 2.1 MM  [.043 - .083 INCH ] Tab Length : 15.9 MM  [.63 INCH ] Wire Size (MMSQ) : .37 - .88 Wire Size (AWG) : 21 - 18.5 Wire Size Search (AWG) : 21, 22, 18, 20, 19 Wire Size Search (MMSQ) : .6, .4, .5, .3, .8 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 316837-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
316837-2
Automotive Terminals 316837-2
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.1 - 2.1 MM  [.043 - .083 INCH ] Tab Length : 15.9 MM  [.63 INCH ] Wire Size (MMSQ) : .37 - .88 Wire Size (AWG) : 21 - 18.5 Wire Size Search (AWG) : 21, 22, 18, 20, 19 Wire Size Search (MMSQ) : .6, .4, .5, .3, .8 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Width : 1 MM  [.04 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.1 - 2.1 MM  [.043 - .083 INCH ]
  • Tab Length : 15.9 MM  [.63 INCH ]
  • Wire Size (MMSQ) : .37 - .88
  • Wire Size (AWG) : 21 - 18.5
  • Wire Size Search (AWG) : 21, 22, 18, 20, 19
  • Wire Size Search (MMSQ) : .6, .4, .5, .3, .8

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7121946P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121946P
Crimp Contacts 7121946P
TE Connectivity 316837-2 Crimp Terminal

TE Connectivity 316837-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1735279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1735279
Crimp Contacts 1735279
TE Connectivity 316837-2 Crimp Terminal

TE Connectivity 316837-2 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 316837-2 7121946P 1735279
Product Name Automotive Terminals Crimp Contacts Crimp Contacts
Type Contact
Plating / Coating Gold; Gold (Au) Gold; Gold Gold; Gold
Applications Motor or Generator
Length 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, Crimp, 16-20Awg; Product Range Deutsch Te Connectivity - 73AH7450 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1-1743447-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details