TE Connectivity Connector Hardware, Mounts, Locks & Retainers 316770-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 1 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 8.2 MM  [.323 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 1 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 8.2 MM  [.323 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 316770-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
316770-1
Connector Hardware, Mounts, Locks & Retainers 316770-1
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 1 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 8.2 MM  [.323 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 1

Dimensions


  • Product Height : 4.45 MM  [.175 INCH ]
  • Product Length : 8.2 MM  [.323 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A128720-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A128720-ND
Rectangular Connector Accessories A128720-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet
Amp Power Dbl Lock 1P Plate Amp - Te Connectivity - 99X1816 - Newark, An Avnet Company
Chicago, IL, United States
Amp Power Dbl Lock 1P Plate Amp - Te Connectivity
99X1816
Amp Power Dbl Lock 1P Plate Amp - Te Connectivity 99X1816
AMP POWER DBL LOCK 1P PLATE

AMP POWER DBL LOCK 1P PLATE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316770-1 A128720-ND 99X1816
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Amp Power Dbl Lock 1P Plate Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Rectangular Connector Accessories - 1734-1935-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103951-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers