TE Connectivity Trimmer, Smd 50K; Track Resistance Te Connectivity 3165W-503P.

Description
TRIMMER, SMD 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:150mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Contact Resistance
Description
TRIMMER, SMD 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:150mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Contact Resistance

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Smd 50K; Track Resistance Te Connectivity - 06WX5257 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd 50K; Track Resistance Te Connectivity
06WX5257
Trimmer, Smd 50K; Track Resistance Te Connectivity 06WX5257
TRIMMER, SMD 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:150mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Contact Resistance

TRIMMER, SMD 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:150mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Contact Resistance

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06WX5257
Product Name Trimmer, Smd 50K; Track Resistance Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details