Body Features Connector Profile : Standard Primary Product Color : Red
Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .8 MICM [31.49 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Copper Contact Underplating Material Thickness : .5 - 1.2 MICM [19.68 - 47.24 MICIN ] Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .8 - 2.5 MICM [31.49 - 98.42 MICIN ]
Dimensions Connector Height : 9.91 MM [.386 INCH ] Connector Length : 12.5 MM [.492 INCH ] Connector Width : 8.2 MM [.323 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Nylon 6/6 GF
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box, Tube Packaging Quantity : 38
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Red
Configuration Features
- Number of Positions : 4
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout : Inline
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : .8 MICM [31.49 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material : Copper
- Contact Underplating Material Thickness : .5 - 1.2 MICM [19.68 - 47.24 MICIN ]
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : .8 - 2.5 MICM [31.49 - 98.42 MICIN ]
Dimensions
- Connector Height : 9.91 MM [.386 INCH ]
- Connector Length : 12.5 MM [.492 INCH ]
- Connector Width : 8.2 MM [.323 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
- Housing Material : Nylon 6/6 GF
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : CSA LR7189, UL E28476
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Kinked Legs
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box, Tube
- Packaging Quantity : 38
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]