TE Connectivity Headers, Male Pins 316517-5

Description
"Connector Header Through Hole 20 position 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29645-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29645-ND
Headers, Male Pins A29645-ND
"Connector Header Through Hole 20 position 0.200"" (5.08mm)"

"Connector Header Through Hole 20 position 0.200"" (5.08mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 15A 600V Electronic Connector
316-316517-5
Through-Hole 15A 600V Electronic Connector 316-316517-5
20 Pos Wire-to-Board Power Connector, 15A, 600V, Through Hole Product overview: 316517-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 15A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-316517-5 can be used for catalog matching and distributor lookup.

20 Pos Wire-to-Board Power Connector, 15A, 600V, Through Hole Product overview: 316517-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 15A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-316517-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Tab Package: Bulk Pitch - Mating: 0.200" (5.08mm) Shrouding: Shrouded - 4 Wall Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Detent Lock

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Tab
Package: Bulk
Pitch - Mating: 0.200" (5.08mm)
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Detent Lock

Buy Now Datasheet
Dynamic 3500 Hdr Assy 20P V Rohs Compliant Amp - Te Connectivity - 13H1029 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3500 Hdr Assy 20P V Rohs Compliant Amp - Te Connectivity
13H1029
Dynamic 3500 Hdr Assy 20P V Rohs Compliant Amp - Te Connectivity 13H1029
DYNAMIC 3500 HDR ASSY 20P V ROHS COMPLIANT: YES

DYNAMIC 3500 HDR ASSY 20P V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29645-ND 316-316517-5 13H1029
Product Name Headers, Male Pins Through-Hole 15A 600V Electronic Connector Connectors, Interconnects Rectangular Connectors Headers, Male Pins Dynamic 3500 Hdr Assy 20P V Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data