"Connector Header Through Hole 20 position 0.200"" (5.08mm)"
CONN HEADER VERT 20POS 5.08MM
DYNAMIC 3500 HDR ASSY 20P V
DYNAMIC 3500 HDR ASSY 20P V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29644-ND | 316517-3 | 18R3253 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic 3500 Hdr Assy 20P V Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |