Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Tab
Package: Bulk
Pitch - Mating: 0.200" (5.08mm)
Mounting Type: Through Hole
Row Spacing - Mating: 0.200" (5.08mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
20 Pos Power Connector, 15A, 600V, 5.08mm Pitch, Solder, Thru-Hole Product overview: 316517-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-316517-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 20 position 0.200"" (5.08mm)"
CONNECTOR; Product Range:Dynamic Series; No. of Contacts:20Contacts;
DYNAMIC 3500 HDR ASSY 20P V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-316517-2 | A29643-ND | 13H1028 | 76AC6468 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | 15A 600V Electronic Connector | Headers, Male Pins | Connector; Product Range Amp - Te Connectivity | Dynamic 3500 Hdr Assy 20P V Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |||
| Mounting | Through Hole | Through Hole | Through Hole Mount | ||
| Termination | Solder | Through Hole |