TE Connectivity 316516-2 PCB Header
TE Connectivity 316516-2 PCB Header
TE Connectivity 316516-2 PCB Header
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Dynamic D-3500
Number of Positions: 12
Connector Type: Header
Contact Type: Tab
Package: Package
Pitch - Mating: 0.200" (5.08mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
12 Pos Power Connector, 15A, 600V, Wire-to-Board, Solder, Thru-Hole Product overview: 316516-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-316516-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
DYNAMIC 3500 HDR ASSY 12P V ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7195530P | 1642941 | 316-316516-2 | A29640-ND | 28H8945 | |
| Product Name | PCB Headers | PCB Headers | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | 15A 600V Electronic Connector | Headers, Male Pins | Dynamic 3500 Hdr Assy 12P V Rohs Compliant Amp - Te Connectivity |
| Geometry | Straight | Straight; Straight | ||||
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | |||
| Termination | Solder | Solder | ||||
| Mounting | Through hole | Through Hole |