Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Length (INCH) : .535 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Tab Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : .8 MICM [31.5 MICIN ]
Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22
Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50
Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Contact Retention Type Within Housing : Double Lock Plate
Operation/Applicatio
n Circuit Application : Signal For Multiple Crimp : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 3
- Contact Length (INCH) : .535
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Retention Within Housing : With
- Contact Type : Tab
- Wire Contact Termination Area Plating Material : Pre-Tin
- Wire Contact Termination Area Plating Thickness : .8 MICM [31.5 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : .93 - 1.5 MM [.037 - .059 INCH ]
- Wire Size (MMSQ) : .12 - .35
- Wire Size (AWG) : 26 - 22
Electrical Characteristics
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
Industry Standards
- Compatible With Agency/Standards Products : CSA, VDE, UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Contact Retention Type Within Housing : Double Lock Plate
Operation/Application
- Circuit Application : Signal
- For Multiple Crimp : No
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Discrete Wire Type : Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]