TE Connectivity Magnet Wire Terminals 316300-5

Description
Body Features Compatible With Cavity Size : Size 1 Configuration Features Strip Orientation : Side Feed Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 28 - 26 Magnet Wire Size (MM) : .64 - .89 Product Length : 27.75 MM  [1.029 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 15 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Configuration Features Strip Orientation : Side Feed Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 28 - 26 Magnet Wire Size (MM) : .64 - .89 Product Length : 27.75 MM  [1.029 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 15 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 316300-5 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
316300-5
Magnet Wire Terminals 316300-5
Body Features Compatible With Cavity Size : Size 1 Configuration Features Strip Orientation : Side Feed Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 28 - 26 Magnet Wire Size (MM) : .64 - .89 Product Length : 27.75 MM  [1.029 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 15 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Configuration Features


  • Strip Orientation : Side Feed

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Poke-In
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - .8
  • Magnet Wire Size (AWG) : 28 - 26
  • Magnet Wire Size (MM) : .64 - .89
  • Product Length : 27.75 MM  [1.029 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 15

Mechanical Attachment


  • Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117951CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117951CT-ND
Terminals - Magnetic Wire Connectors A117951CT-ND
CONN MAG TERM 26-28AWG TAB

CONN MAG TERM 26-28AWG TAB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117951TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117951TR-ND
Terminals - Magnetic Wire Connectors A117951TR-ND
CONN MAG TERM 26-28AWG TAB

CONN MAG TERM 26-28AWG TAB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
316300-5
Terminals 316300-5
Terminals STD MAG-MATE .187 POKE-IN TAB

Terminals STD MAG-MATE .187 POKE-IN TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 316300-5 A117951CT-ND 316300-5
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details