TE Connectivity Magnet Wire Terminals 316292-5

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.2 MM  [.126 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4 MM  [.157 INCH ] Compatible Insulation Diameter Range : 1.6 - 4 MM  [.062 - .157 INCH ] Magnet Wire Size (AWG) : 18 - 13 Magnet Wire Size (MM) : .82 - 2.6 Product Length : 22.39 MM  [.881 INCH ] Terminal Height : 7 MM  [.276 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 9.35 MM  [.368 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.2 MM  [.126 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4 MM  [.157 INCH ] Compatible Insulation Diameter Range : 1.6 - 4 MM  [.062 - .157 INCH ] Magnet Wire Size (AWG) : 18 - 13 Magnet Wire Size (MM) : .82 - 2.6 Product Length : 22.39 MM  [.881 INCH ] Terminal Height : 7 MM  [.276 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 9.35 MM  [.368 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 316292-5 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
316292-5
Magnet Wire Terminals 316292-5
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.2 MM  [.126 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4 MM  [.157 INCH ] Compatible Insulation Diameter Range : 1.6 - 4 MM  [.062 - .157 INCH ] Magnet Wire Size (AWG) : 18 - 13 Magnet Wire Size (MM) : .82 - 2.6 Product Length : 22.39 MM  [.881 INCH ] Terminal Height : 7 MM  [.276 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 9.35 MM  [.368 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 3.2 MM  [.126 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4 MM  [.157 INCH ]
  • Compatible Insulation Diameter Range : 1.6 - 4 MM  [.062 - .157 INCH ]
  • Magnet Wire Size (AWG) : 18 - 13
  • Magnet Wire Size (MM) : .82 - 2.6
  • Product Length : 22.39 MM  [.881 INCH ]
  • Terminal Height : 7 MM  [.276 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 9.35 MM  [.368 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 316292-5
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details