TE Connectivity Board to Board & Mezzanine Connectors 316229-3

Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
316229-3
Board to Board & Mezzanine Connectors 316229-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Board to Board & Mezzanine Connectors - 316229-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
316229-3
Board to Board & Mezzanine Connectors 316229-3
0.8 FH PLUG ASSY 80P R/ANGLE

0.8 FH PLUG ASSY 80P R/ANGLE

Buy Now
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Number of Positions: 80 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Package: Tube Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Package: Tube
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Stacking Connector, Plug, 80Pos, 0.8Mm; Connector Systems Amp - Te Connectivity - 13H1017 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 80Pos, 0.8Mm; Connector Systems Amp - Te Connectivity
13H1017
Stacking Connector, Plug, 80Pos, 0.8Mm; Connector Systems Amp - Te Connectivity 13H1017
STACKING CONNECTOR, PLUG, 80POS, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Fine Stack Series RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 80POS, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Fine Stack Series RoHS Compliant: Yes

Supplier's Site Datasheet
0.8 Fh Plug Assy 80P R/angle Amp - Te Connectivity - 76AC6461 - Newark, An Avnet Company
Chicago, IL, United States
0.8 Fh Plug Assy 80P R/angle Amp - Te Connectivity
76AC6461
0.8 Fh Plug Assy 80P R/angle Amp - Te Connectivity 76AC6461
0.8 FH PLUG ASSY 80P R/ANGLE

0.8 FH PLUG ASSY 80P R/ANGLE

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
316229-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 316229-3
CONN PLUG 80POS R/A SMD GOLD

CONN PLUG 80POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316229-3 13H1017 76AC6461 316229-3
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 80Pos, 0.8Mm; Connector Systems Amp - Te Connectivity 0.8 Fh Plug Assy 80P R/angle Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details